ASUS logo

ASUS K K31AD-CA005S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46947
Info modified on:
14 Mar 2024, 19:34:40
Short summary description ASUS K K31AD-CA005S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Black:

ASUS K K31AD-CA005S, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8.1

Long summary description ASUS K K31AD-CA005S PC Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Tower Black:

ASUS K K31AD-CA005S. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.