ASUS VivoPC K20CD-TH004D, 3.7 GHz, Intel® Core™ i3, 4 GB, 1 TB, DVD Super Multi, FreeDOS
ASUS VivoPC K20CD-TH004D. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: AMD Radeon R5 310. Operating system installed: FreeDOS. Chassis type: Tower. Product type: PC. Product colour: Silver