ASUS logo

ASUS HD7970-DC2T-3GD5 graphics card AMD Radeon HD7970 3 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72912
Info modified on:
24 Feb 2020, 09:39:46
Short summary description ASUS HD7970-DC2T-3GD5 graphics card AMD Radeon HD7970 3 GB GDDR5:

ASUS HD7970-DC2T-3GD5, Radeon HD7970, 3 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express x16

Long summary description ASUS HD7970-DC2T-3GD5 graphics card AMD Radeon HD7970 3 GB GDDR5:

ASUS HD7970-DC2T-3GD5. Graphics processor family: AMD, Graphics processor: Radeon HD7970, Processor frequency: 1000 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 5600 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.