ASUS logo

ASUS HD7870 2GB DirectCU II Top AMD GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22589
Info modified on:
02 Sept 2024, 20:24:02
Short summary description ASUS HD7870 2GB DirectCU II Top AMD GDDR5:

ASUS HD7870 2GB DirectCU II Top, 2 GB, GDDR5, 256 bit, 5000 MHz, 4096 x 2160 pixels, PCI Express 3.0

Long summary description ASUS HD7870 2GB DirectCU II Top AMD GDDR5:

ASUS HD7870 2GB DirectCU II Top. Graphics processor family: AMD, Processor frequency: 1100 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 5000 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.