ASUS logo

ASUS HD7850 2GB DirectCU II Top AMD GDDR5

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56194
Info modified on:
02 Sept 2024, 20:24:01
Short summary description ASUS HD7850 2GB DirectCU II Top AMD GDDR5:

ASUS HD7850 2GB DirectCU II Top, 2 GB, GDDR5, 256 bit, 5000 MHz, 4096 x 2160 (mga) pixel, PCI Express 3.0

Long summary description ASUS HD7850 2GB DirectCU II Top AMD GDDR5:

ASUS HD7850 2GB DirectCU II Top. Pamilya ng processor ng graphics: AMD, Frequency ng processor: 975 MHz. Discrete memory ng graphics card: 2 GB, Uri ng memory ng graphics card: GDDR5, Memory bus: 256 bit, Bilis ng orasan ng memory: 5000 MHz. Maximum na resolusyon: 4096 x 2160 (mga) pixel. Bersyon ng DirectX: 11, bersyon ng OpenGL: 4.2, Dual Link na DVI. Uri ng interface: PCI Express 3.0. Uri ng paglamig: Aktibo

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.