ASUS logo

ASUS ProArt StudioBook 16 OLED H5600QM-L2044T laptop AMD Ryzen™ 7 5800H 40.6 cm (16") WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20140
Info modified on:
01 Feb 2025, 05:07:05
Short summary description ASUS ProArt StudioBook 16 OLED H5600QM-L2044T laptop AMD Ryzen™ 7 5800H 40.6 cm (16") WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ProArt StudioBook 16 OLED H5600QM-L2044T, AMD Ryzen™ 7, 3.2 GHz, 40.6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB

Long summary description ASUS ProArt StudioBook 16 OLED H5600QM-L2044T laptop AMD Ryzen™ 7 5800H 40.6 cm (16") WQUXGA 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ProArt StudioBook 16 OLED H5600QM-L2044T. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7, Processor model: 5800H, Processor frequency: 3.2 GHz. Display diagonal: 40.6 cm (16"), HD type: WQUXGA, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.