ASUS logo

ASUS GX-D1241 V3 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78697
Info modified on:
18 Mar 2019, 17:31:24
Short summary description ASUS GX-D1241 V3 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:

ASUS GX-D1241 V3, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description ASUS GX-D1241 V3 network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:

ASUS GX-D1241 V3. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u. Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.