ASUS logo

ASUS ROG Zephyrus M GU603HE-211.ZM16 laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21582
Info modified on:
01 Feb 2025, 06:08:08
Short summary description ASUS ROG Zephyrus M GU603HE-211.ZM16 laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Zephyrus M GU603HE-211.ZM16, Intel® Core™ i7, 40.6 cm (16"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 10 Home

Long summary description ASUS ROG Zephyrus M GU603HE-211.ZM16 laptop Intel® Core™ i7 i7-11800H 40.6 cm (16") WUXGA 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Zephyrus M GU603HE-211.ZM16. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-11800H. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.