ASUS GTX780TI-3GD5, GeForce GTX 780 Ti, 3 GB, GDDR5, 384 bit, 4096 x 2160 pixels, PCI Express 3.0
ASUS GTX780TI-3GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780 Ti, Processor frequency: 876 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 1750 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11.1, OpenGL version: 4.4. Interface type: PCI Express 3.0. Cooling type: Active