ASUS ENGTX295/2DI/1792MD3, GeForce GTX 295, 1.75 GB, GDDR3, 896 bit, 2560 x 1600 pixels, PCI Express 2.0
ASUS ENGTX295/2DI/1792MD3. Graphics processor: GeForce GTX 295, Processor frequency: 576 MHz. Discrete graphics card memory: 1.75 GB, Graphics card memory type: GDDR3, Memory bus: 896 bit, Memory clock speed: 2000 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active