ASUS ROG GT51CH-SG013T, 4.2 GHz, Intel® Core™ i7, 32 GB, 3.51 TB, DVD Super Multi, Windows 10 Home
ASUS ROG GT51CH-SG013T. Processor frequency: 4.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700K. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3.51 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 27 kg. Product colour: Grey