ASUS ROG GL742VW-TY135T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 500 GB
ASUS ROG GL742VW-TY135T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black