ASUS logo

ASUS RADEON X1550, AGP 8x, 512MB DDR 2, AVIVO Edition GDDR2

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80929
Info modified on:
04 Apr 2019, 07:36:09
Short summary description ASUS RADEON X1550, AGP 8x, 512MB DDR 2, AVIVO Edition GDDR2:

ASUS RADEON X1550, AGP 8x, 512MB DDR 2, AVIVO Edition, RADEON X1550, GDDR2, 128 bit, 2560 x 1600 pixels, AGP 8x

Long summary description ASUS RADEON X1550, AGP 8x, 512MB DDR 2, AVIVO Edition GDDR2:

ASUS RADEON X1550, AGP 8x, 512MB DDR 2, AVIVO Edition. Graphics processor: RADEON X1550. Graphics card memory type: GDDR2, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0. Interface type: AGP 8x. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.