ASUS logo

ASUS ROG G51JX-SZ187V, ES Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25938
Info modified on:
23 Jan 2025, 18:47:11
Short summary description ASUS ROG G51JX-SZ187V, ES Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium:

ASUS ROG G51JX-SZ187V, ES, Intel® Core™ i7, 1,6 GHz, 39,6 cm (15.6"), 1920 x 1080 pikslit, 8 GB, 640 GB

Long summary description ASUS ROG G51JX-SZ187V, ES Intel® Core™ i7 i7-720QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® GTS 360M Windows 7 Home Premium:

ASUS ROG G51JX-SZ187V, ES. Protsessori perekond: Intel® Core™ i7, Protsessori mudel: i7-720QM, Protsessori sagedus: 1,6 GHz. Ekraani diagonaal: 39,6 cm (15.6"), Ekraani resolutsioon: 1920 x 1080 pikslit. Sisemälu: 8 GB, Sisemälu tüüp: DDR3-SDRAM. Salvestusmaht kokku: 640 GB, Optilise seadme tüüp: DVD Super Multi. Eraldiseisva graafika adapteri mudel: NVIDIA® GeForce® GTS 360M. Installitud operatsioonisüsteem: Windows 7 Home Premium. Kaal: 3,3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.