ASUS ROG G30AK-SP12S, 4 GHz, Intel® Core™ i7, 16 GB, 2,26 TB, Blu-Ray DVD Combo, Windows 8.1
ASUS ROG G30AK-SP12S. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2,26 TB, Storage media: HDD+SSD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 760. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC