ASUS logo

ASUS ROG G20AJ-PL002S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 8.1 Hitam, Merah

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15837
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ROG G20AJ-PL002S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 8.1 Hitam, Merah:

ASUS ROG G20AJ-PL002S, 3,6 GHz, Intel® Core™ i7, 16 GB, 1,26 TB, Blu-Ray DVD Combo, Windows 8.1

Long summary description ASUS ROG G20AJ-PL002S PC Intel® Core™ i7 i7-4790 16 GB DDR3-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 980 Windows 8.1 Hitam, Merah:

ASUS ROG G20AJ-PL002S. Frekuensi prosesor: 3,6 GHz, Keluarga prosesor: Intel® Core™ i7, Model prosesor: i7-4790. Memori internal: 16 GB, Tipe memori internal: DDR3-SDRAM. Total kapasitas penyimpanan: 1,26 TB, Media penyimpanan: HDD+SSD, Tipe drive optikal: Blu-Ray DVD Combo. Model adaptor grafis pada papan induk: Intel® HD Graphics 4600, Model adaptor grafis diskrit: NVIDIA® GeForce® GTX 980. Wi-Fi. Sistem operasi yang terpasang: Windows 8.1. Jenis produk: PC. Berat: 6,38 kg. Warna produk: Hitam, Merah

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.