ASUS logo

ASUS ROG Strix G16CH G16CH-I7K3070VR PC Intel® Core™ i7 i7-13700KF 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3302
Info modified on:
20 Aug 2024, 13:16:17
Short summary description ASUS ROG Strix G16CH G16CH-I7K3070VR PC Intel® Core™ i7 i7-13700KF 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower Grey:

ASUS ROG Strix G16CH G16CH-I7K3070VR, Intel® Core™ i7, i7-13700KF, 16 GB, 1 TB, Windows 11 Home, 64-bit

Long summary description ASUS ROG Strix G16CH G16CH-I7K3070VR PC Intel® Core™ i7 i7-13700KF 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Windows 11 Home Midi Tower Grey:

ASUS ROG Strix G16CH G16CH-I7K3070VR. Processor family: Intel® Core™ i7, Processor model: i7-13700KF. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 3070. Wi-Fi. Operating system installed: Windows 11 Home, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Midi Tower. Product type: PC. Weight: 11 kg. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.