ASUS F9S-2P023C, NL, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB
ASUS F9S-2P023C, NL. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Windows Vista Home Premium. Weight: 1.9 kg