ASUS logo

ASUS F7SE-7S038C, SE Intel® Core™2 Duo T8100 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17227
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 years
Long product name ASUS F7SE-7S038C, SE Intel® Core™2 Duo T8100 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

F7SE-7S038C - Intel Core 2 Duo T8100, 3072MB DDR2 RAM, 250GB SATA HDD, DVD Super Multi DL, 17.1" WXGA+ TFT, ATI Mobility™ Radeon® HD 3470, 1.3M Webcam, Bluetooth 2.0, Windows Vista Home Premium

ASUS F7SE-7S038C, SE Intel® Core™2 Duo T8100 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

All In One
The F7Se notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it's possible to have your very own home theater, computer and game consol all in one sleek and portable smart machine.

Dual core, Double Power
Equipped with the latest dual core processing, the F7Se provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. F7Se is performed to convert your laptop into a home studio to manage, play, encode digital audio.

Omni bearing Audio/ Video Interface - HDMI
HDMI supports standard, enhanced, or high-definition video, plus multi-channel digital audio on a single cable. It transmits all ATSC HDTV standards and supports 8-channel digital audio, and with 5Gbps of bandwidth, HDMI can accommodate future enhancements and requirements.

ASUS Splendid Video Intelligence technology
To satisfy the most demanding viewing standards, ASUS Splendid Video Intelligence Technology integrates and synchronizes different multimedia data sources to reduce noise and conversion rate for a sharp display. Enjoy vivid image displays with improved image contrast, brightness, skin tone and color saturation with true brilliance!

Exclusive Power Saving Technology
Power4 Gear eXtreme is a unique technology available exclusively from ASUS only. It offers four operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The F7Se delivers the long lasting battery performance needed for the most intense Multimedia enjoyment!

Short summary description ASUS F7SE-7S038C, SE Intel® Core™2 Duo T8100 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS F7SE-7S038C, SE, Intel® Core™2 Duo, 2.1 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 3 GB, 250 GB

Long summary description ASUS F7SE-7S038C, SE Intel® Core™2 Duo T8100 43.4 cm (17.1") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 3470 Windows Vista Home Premium:

ASUS F7SE-7S038C, SE. Processor family: Intel® Core™2 Duo, Processor model: T8100, Processor frequency: 2.1 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3470. Operating system installed: Windows Vista Home Premium. Weight: 3.5 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.