ASUS logo

ASUS F554LA-WS71 laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47263
Info modified on:
25 Jan 2025, 22:26:16
Short summary description ASUS F554LA-WS71 laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Black:

ASUS F554LA-WS71, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description ASUS F554LA-WS71 laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD Black:

ASUS F554LA-WS71. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 5500. Product colour: Black. Weight: 2.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.