ASUS F3U-AP234, EN, 1.9 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, DDR2-SDRAM, 160 GB
ASUS F3U-AP234, EN. Processor model: TL-58, Processor frequency: 1.9 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon X1250. Weight: 2.75 kg