ASUS ET2701INKI-B009C, 68.6 cm (27"), Full HD, Intel® Core™ i5, 6 GB, 1 TB, Windows 7 Home Premium
ASUS ET2701INKI-B009C. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i5, Processor frequency: 3.1 GHz. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® GT 640M, On-board graphics card model: Intel® HD Graphics 2500. Built-in camera. Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Home Premium. Product colour: Black