ASUS logo

ASUS ET ET2400EGT-B016E All-in-One PC/workstation Intel® Pentium® E5500 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5470 Windows 7 Home Premium Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33017
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS ET ET2400EGT-B016E All-in-One PC/workstation Intel® Pentium® E5500 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS ET ET2400EGT-B016E, 59.9 cm (23.6"), Full HD, Intel® Pentium®, 4 GB, 1 TB, Windows 7 Home Premium

Long summary description ASUS ET ET2400EGT-B016E All-in-One PC/workstation Intel® Pentium® E5500 59.9 cm (23.6") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5470 Windows 7 Home Premium Black:

ASUS ET ET2400EGT-B016E. Product type: All-in-One PC. Display diagonal: 59.9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Pentium®, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 5470. Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.