ASUS logo

ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71271
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2203T, 54.9 cm (21.6"), Full HD, 4 GB, 320 GB, Windows 7 Home Premium, Black

Long summary description ASUS EeeTop PC ET2203T 54.9 cm (21.6") 1920 x 1080 pixels 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 4570 Windows 7 Home Premium Black:

ASUS EeeTop PC ET2203T. Display diagonal: 54.9 cm (21.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 4570. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.