ASUS logo

ASUS EN9800GT HB/HTDI/512M graphics card GeForce 9800 GT GDDR3

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79824
Info modified on:
04 Apr 2019, 08:59:57
Short summary description ASUS EN9800GT HB/HTDI/512M graphics card GeForce 9800 GT GDDR3:

ASUS EN9800GT HB/HTDI/512M, GeForce 9800 GT, GDDR3, 256 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN9800GT HB/HTDI/512M graphics card GeForce 9800 GT GDDR3:

ASUS EN9800GT HB/HTDI/512M. Graphics processor: GeForce 9800 GT. Graphics card memory type: GDDR3, Memory bus: 256 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.