ASUS logo

ASUS EN9500GT-DI-1G graphics card GeForce 9500 GT 1 GB GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79005
Info modified on:
23 Jul 2019, 15:07:39
Short summary description ASUS EN9500GT-DI-1G graphics card GeForce 9500 GT 1 GB GDDR2:

ASUS EN9500GT-DI-1G, GeForce 9500 GT, 1 GB, GDDR2, 128 bit, 2048 x 1536 pixels, PCI Express 2.0

Long summary description ASUS EN9500GT-DI-1G graphics card GeForce 9500 GT 1 GB GDDR2:

ASUS EN9500GT-DI-1G. Graphics processor: GeForce 9500 GT, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.