ASUS EN8400GS/P/512M, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2048 x 1536 pixels, PCI Express 2.0
ASUS EN8400GS/P/512M. Graphics processor: GeForce 8400 GS, Processor frequency: 567 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 10.0, OpenGL version: 2.0. Interface type: PCI Express 2.0. Cooling type: Active