ASUS logo

ASUS EN210/DI/512MD2(LP) graphics card GeForce 210 GDDR2

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62696
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN210/DI/512MD2(LP) graphics card GeForce 210 GDDR2:

ASUS EN210/DI/512MD2(LP), GeForce 210, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS EN210/DI/512MD2(LP) graphics card GeForce 210 GDDR2:

ASUS EN210/DI/512MD2(LP). Graphics processor: GeForce 210, Processor frequency: 589 MHz. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.