ASUS Eee PC Eee BOX B206, Black, 1.6 GHz, Intel Pentium Mobile, N270, 1 GB, 160 GB, Windows XP Home Edition
ASUS Eee PC Eee BOX B206, Black. Processor frequency: 1.6 GHz, Processor family: Intel Pentium Mobile, Processor model: N270. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Card reader integrated. Discrete graphics card model: AMD Radeon HD 3400. Operating system installed: Windows XP Home Edition. Power supply: 36 W. Chassis type: SFF. Product type: PC. Weight: 1 kg. Product colour: Black