ASUS EeeBox PC EB1007-410Q67A, 1.66 GHz, Intel Atom®, D410, 2 GB, 320 GB, Windows 7 Home Premium
ASUS EeeBox PC EB1007-410Q67A. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: D410. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 800 MHz. Total storage capacity: 320 GB, Card reader integrated. On-board graphics card model: Integrated. Operating system installed: Windows 7 Home Premium. Power supply: 40 W. Chassis type: Nettop. Product type: PC. Weight: 1.17 kg. Product colour: Black