ASUS logo

ASUSPRO E520-B001Z PC/workstation Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37099
Info modified on:
14 Mar 2024, 19:10:39
Short summary description ASUSPRO E520-B001Z PC/workstation Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black:

ASUSPRO E520-B001Z, 2.4 GHz, Intel® Core™ i3, i3-7100U, 4 GB, 128 GB, Windows 10 Home

Long summary description ASUSPRO E520-B001Z PC/workstation Intel® Core™ i3 i3-7100U 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Home Mini PC Black:

ASUSPRO E520-B001Z. Processor frequency: 2.4 GHz, Processor family: Intel® Core™ i3, Processor model: i3-7100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Wi-Fi. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 65 W. Product type: Mini PC. Weight: 800 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.