ASUS EeeBook E402MA-0082BN2840, Intel® Celeron®, 2,16 GHz, 35,6 cm (14"), 1366 x 768 pixels, 2 GB, 32 GB
ASUS EeeBook E402MA-0082BN2840. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2,16 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product colour: Blue. Weight: 1,65 kg