ASUS logo

ASUS DVD-E818A3 Black+Silver (Retail) optical disc drive Internal

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11836
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS DVD-E818A3 Black+Silver (Retail) optical disc drive Internal:

DVD-E818A3 - E-IDE/PATA DVD-ROM, Dual Panel Black/Silver (Retail)

ASUS DVD-E818A3 Black+Silver (Retail) optical disc drive Internal:

The ASUS DVD-E818A3 provides cutting-edge multimedia experience with superior playback capacities and high-speed data transfer. Built-in advanced technologies provide users of the DVD-E818A3 with a quiet, stable and high-performance multimedia environment.

Fast Data Transfer Speed
- DVD-ROM max. data transfer rate: 24930 KB/s (18X).
- CD-ROM max. data transfer rate: 7200 KB/s (48X).
- Fast random access time DVD: 105 ms vs. CD: 95 ms typical.

Full Accessibility and Playability
ASUS DVD-E818A3 provides leading-edge multimedia experience with fabulous playback capacities that allows users to access all CDs, DVD-ROM/DVD±R/ DVD±RW/DVD-RAM and DVD-Video discs

New Generation Airflow Field Modification (AFFMII):
vibration are two major headaches users encounter when using a high-speed drive. AFFMII is designed to change the uneven airflow field inside the drive because balance pressure distribution leads to quieter and more stable operation.

Auto Vibration Reducing System (AVRS)
The AVRS technology is designed to minimize the vibration caused by the spindle motor and resonance between components as well as the drive and PC cases. AVRS is designed to reduce vibration and noise induced by unbalanced mass of rotating machinery. With AVRS, ASUS DVD-E818A3 provides high readability and playability.

Multi-Functions:
- Support Speed Auto-Switch Function
- Support High Speed Digital Audio Extraction
- Vertical/Horizontal Mounting Available
- Unique Dust Resistance Design
- Changeable panel supported
- 5X DVD-RAM read Supported

Short summary description ASUS DVD-E818A3 Black+Silver (Retail) optical disc drive Internal:

ASUS DVD-E818A3 Black+Silver (Retail), Vertical/Horizontal, EIDE/ATA, 0.198 MB, 120 mm, 100000 h, 48x

Long summary description ASUS DVD-E818A3 Black+Silver (Retail) optical disc drive Internal:

ASUS DVD-E818A3 Black+Silver (Retail). Mounting: Vertical/Horizontal. Interface: EIDE/ATA, Drive device, buffer size: 0.198 MB, Optical disc diameter: 120 mm. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 32x. DVD drive average random access time: 105 ms, CD-ROM drive average random access time: 95 ms. Weight: 570 g

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.