ASUS logo

ASUS DSGC-DW motherboard Intel® 5000X LGA 771 (Socket J) SSI CEB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51558
Info modified on:
30 Oct 2024, 13:07:48
Short summary description ASUS DSGC-DW motherboard Intel® 5000X LGA 771 (Socket J) SSI CEB:

ASUS DSGC-DW, Intel, LGA 771 (Socket J), 32 GB, ECC, Intel® 82563EB, SSI CEB

Long summary description ASUS DSGC-DW motherboard Intel® 5000X LGA 771 (Socket J) SSI CEB:

ASUS DSGC-DW. Processor manufacturer: Intel, Processor socket: LGA 771 (Socket J). Maximum internal memory: 32 GB, ECC сompatibility: ECC. LAN controller: Intel® 82563EB. Motherboard form factor: SSI CEB, Motherboard chipset: Intel® 5000X

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.