ASUS logo

ASUSPRO D340MC-I39100032R PC Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24737
Info modified on:
10 Mar 2024, 10:10:44
Short summary description ASUSPRO D340MC-I39100032R PC Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Black:

ASUSPRO D340MC-I39100032R, 3.6 GHz, Intel® Core™ i3, i3-9100, 4 GB, 1 TB, Windows 10 Pro

Long summary description ASUSPRO D340MC-I39100032R PC Intel® Core™ i3 i3-9100 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Tower Black:

ASUSPRO D340MC-I39100032R. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 7 kg. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.