ASUS CM CM6730-NRCH87, 3.3 GHz, Intel® Core™ i3, 6 GB, 750 GB, DVD Super Multi, Windows 7 Home Premium
ASUS CM CM6730-NRCH87. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Tower. Product type: PC. Weight: 11.5 kg. Product colour: Black