ASUS logo

ASUS CM 6730-NR009O Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34996
Info modified on:
23 Jul 2024, 20:42:38
Short summary description ASUS CM 6730-NR009O Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:

ASUS CM 6730-NR009O, 3.3 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Premium

Long summary description ASUS CM 6730-NR009O Intel® Core™ i3 i3-2120 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:

ASUS CM 6730-NR009O. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.