ASUS CM CM6730-CA003S, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 8
ASUS CM CM6730-CA003S. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3330. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 8. Power supply: 350 W. Product type: PC. Product colour: Black