ASUS logo

ASUS CM CM6431-FR050S PC Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8 Black, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69005
Info modified on:
07 Oct 2024, 17:38:34
Short summary description ASUS CM CM6431-FR050S PC Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8 Black, Silver:

ASUS CM CM6431-FR050S, 3,1 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD±RW, Windows 8

Long summary description ASUS CM CM6431-FR050S PC Intel® Core™ i5 i5-3350P 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 625 Windows 8 Black, Silver:

ASUS CM CM6431-FR050S. Processor frequency: 3,1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3350P. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® GeForce® GT 625. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 350 W. Product type: PC. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.