ASUS logo

ASUS CM CM6330-CZ011S PC Intel Pentium G G2120 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77022
Info modified on:
07 Oct 2024, 17:38:09
Long product name ASUS CM CM6330-CZ011S PC Intel Pentium G G2120 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black:

ntel Pentium G2120 (3.1GHz), 4GB DDR3, 1TB SATA, NVIDIA GeForce GT 620 2GB, Gigabit Ethernet, Supermulti DVD, Windows 8

ASUS CM CM6330-CZ011S PC Intel Pentium G G2120 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black:

Simplify your daily entertainment.

- Windows 7 Home Premium, 64bit or other editions available
- 3rd Generation Intel® Core™ processor-based platform
- HDMI for Hi-def Enjoyment
- EPU- Up to 40% Energy Saving
- asus@vibe - an online Entertainment Content Store

Experience Multimedia in Style

With elegant glossy surfaces, angled I/O ports and cleverly-hidden ODD bay, the CM6330 complements your style. It is powered by a 3rd generation Intel® Core™ processor, and features Full HD 1080p video playback for an immersive multimedia experience.

ASUS desktops –Leading in overall satisfaction with reliability

ASUS desktops reflect a tradition of the finest product quality, innovation, and longevity. Based on PCWorld USA's 2011 Reliability and Service Survey, users ranked ASUS as the leading choice for Windows® desktops, citing high satisfaction due to reliability, value, and quiet operation. ASUS desktops received further praise for performance, design, and connectivity.

More speed, more power

More speed, more powe Powered by the 3rd generation Intel® Core™ processor, the CM6330 features Intel® Turbo Boost Technology 2.0 that enables processor cores to run faster than the base operating frequency. The Integrated Intel® GMA and Intel® Quick Sync video technology provides high definition graphics and a high-quality video playback experience to answer all your entertainment needs.

HDMI for Hi-definition Enjoyment

HDMI With Full HD 1080p support, you can immerse yourself in a cinematic experience and enter a spectacular world of colors by connecting to a HD monitor or TV with the HDMI™ port .

AI Suite II

AI Suite II is a one-stop user-friendly interface that integrates several ASUS management utilities together to allow users to manage parameters like energy settings, fan speeds, and voltage to sensor readings.

Smart Usability

Ai-Charger The ASUS CM6330 is supported by the Ai-Charger which offers 50% faster charging speeds for all USB-compatible devices.

ASUS WebStorage

Share your pictures, music and movies indefinitely with 3GB free space of ASUS WebStorage space and wirelessly share your files with across multiple devices. Find your files in no time with a keyword search; record and upload the important meeting notes with snap shots, and then access them on any device.

USB 3.0 : 10X Faster Transfer

Experience lightning-fast data transfer speeds at 4.8Gbps with USB 3.0. Fully backward-compatible, USB 3.0 transfers data up to 10 times faster than USB 2.0. USB 3.0 significantly reduces data transfer times even for large files like videos and photos, meaning you spend less time waiting and more time focusing on the task on hand.

Experience twice the data transfer speeds with SATA 6.0

SATA 6.0Gbps ports offering twice the delivery throughput of regular SATA and delivers improved scalability, so your data moves faster and more reliably.

Energy-saving

The ASUS-exclusive EPU chip is the world’s first PC energy saving controller, optimizing efficiency by detecting real time CPU loads and saving up to 40% on overall power consumption.

Energy Efficient Instant On

Instant On ASUS-exclusive Instant On enables 98% power savings in Eco Mode and effortlessly resumes your applications to exactly where you left them with one hot key. It also keeps your data extra secure on hard drive, safe from power outages and accidental deletion.

Short summary description ASUS CM CM6330-CZ011S PC Intel Pentium G G2120 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black:

ASUS CM CM6330-CZ011S, 3.1 GHz, Intel Pentium G, 4 GB, 1 TB, DVD Super Multi, Windows 8

Long summary description ASUS CM CM6330-CZ011S PC Intel Pentium G G2120 4 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 620 Windows 8 Desktop Black:

ASUS CM CM6330-CZ011S. Processor frequency: 3.1 GHz, Processor family: Intel Pentium G, Processor model: G2120. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® GT 620. Operating system installed: Windows 8. Power supply: 350 W. Chassis type: Desktop. Product type: PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.