ASUS CM CM1855-CA001S, 3.1 GHz, AMD FX™, 10 GB, 2 TB, DVD Super Multi, Windows 8
ASUS CM CM1855-CA001S. Processor frequency: 3.1 GHz, Processor family: AMD FX™, Processor model: FX 8120. Internal memory: 10 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 7670. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Black