ASUS CM CM1435-NR009S, 3.4 GHz, AMD A10, 8 GB, 1 TB, DVD Super Multi, Windows 8
ASUS CM CM1435-NR009S. Processor frequency: 3.4 GHz, Processor family: AMD A10, Processor model: A10-5700. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 1 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7660D. Operating system installed: Windows 8. Chassis type: Desktop. Product type: PC. Product colour: Grey