ASUS logo

ASUS CG CG8890-BN002S PC Intel® Core™ i7 X-series Extreme Edition i7-3960X 16 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 690 Windows 8 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37266
Info modified on:
07 Oct 2024, 18:02:59
Short summary description ASUS CG CG8890-BN002S PC Intel® Core™ i7 X-series Extreme Edition i7-3960X 16 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 690 Windows 8 Black:

ASUS CG CG8890-BN002S, 3.3 GHz, Intel® Core™ i7 X-series Extreme Edition, 16 GB, 2.26 TB, Blu-Ray DVD Combo, Windows 8

Long summary description ASUS CG CG8890-BN002S PC Intel® Core™ i7 X-series Extreme Edition i7-3960X 16 GB DDR3-SDRAM 2.26 TB HDD,SSD NVIDIA® GeForce® GTX 690 Windows 8 Black:

ASUS CG CG8890-BN002S. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor model: i7-3960X. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2.26 TB, Storage media: HDD,SSD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® GTX 690. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 900 W. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.