ASUS CG CG8480-CA001S, 3,5 GHz, Intel® Core™ i7, 16 GB, 3,13 TB, Blu-Ray DVD Combo, Windows 8
ASUS CG CG8480-CA001S. Processor frequency: 3,5 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770K. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 3,13 TB, Storage media: HDD,SSD, Card reader integrated, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 660. Operating system installed: Windows 8. Product type: PC. Product colour: Black