ASUS CG CG8265-TR014O, 3.5 GHz, Intel® Core™ i7, 8 GB, 1 TB, Blu-Ray DVD Combo, Windows 7 Home Premium
ASUS CG CG8265-TR014O. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i7, Processor: i7-3770K. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Optical drive: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GTX 560 Ti. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC. Product colour: Black