ASUS logo

ASUS Cerberus Mech RGB keyboard Gaming USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21873
Info modified on:
18 Jun 2024, 11:57:49
Short summary description ASUS Cerberus Mech RGB keyboard Gaming USB Black:

ASUS Cerberus Mech RGB, Full-size (100%), Wired, USB, Mechanical, RGB LED, Black

Long summary description ASUS Cerberus Mech RGB keyboard Gaming USB Black:

ASUS Cerberus Mech RGB. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical. Backlight type: RGB LED. Recommended usage: Gaming. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.