ASUS logo

ASUS C90S-AK030C, SE Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16235
Info modified on:
07 Mar 2024, 15:34:52
Long product name ASUS C90S-AK030C, SE Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium:

C90S-AK030C - Intel Core 2 Duo E6600, 2048MB DDR2 RAM, 250GB SATA HDD, DVD Super Multi DL, 15.4" WSXGA+ TFT, 2.0M Webcam, Bluetooth 2.0, TPM, FingerPrint (FPR), Windows Vista Home Premium

ASUS C90S-AK030C, SE Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium:

The ASUS C90 Notebook is designed to cater to a growing trend of users who want to combine mobile computing with top-of-the-line performance. With easy accessibility to key components, users can upgrade, repair or replace them with ease – providing options for future technologies. These key components are also supported from major computing companies – making it easy for the ASUS C90 to be configured to the user’s individual requirements.

Powered by a standard MXM graphics module, the ASUS C90 provides high compatibility of different graphic processors from the industry. As such, the ASUS C90 is the perfect choice for users who want to enjoy the best graphical quality from their notebooks. Also, with a desktop CPU’s Intel® Core™ 2 Dual Processor, the ASUS C90 is able to perform tremendously well. Additionally, the ASUS C90 ensures extensive wireless connectivity coverage with MIMO 802.11n support via an integrated antenna and Bluetooth V2.0+EDR. With all of these advantages, the ASUS C90 is truly a better gaming and mobile alternative to the PC.

Exclusive ACE Door for Easy Assembly and Repair
The ASUS C90’s innovative design with a unique ACE Door (Accessible, Convenient, Effortless) makes it simple and quick for users to assemble key components like the CPU, graphics card, memory, hard drive, optical drive and wireless devices.

Empowering upgradeable future graphics
Optional or extra components like PCI cards and graphics cards can be easily upgradable to ensure that the ASUS C90 notebook is fully prepared for future technologies to come. The ASUS C90 comes equipped with a standard graphics module that can provide high compatibility of different graphic processors from the industry – making the ASUS C90 the ideal choice to be the best desktop replacement for demanding power users.

Ease in Configuration for Enthusiasts’ Requirements
All of the ASUS C90 notebook key components are compatible with major computing companies in the market – making it easy for enthusiasts to configure and create their one-of-a-kind dream machine.

Secure Privacy Protection
The C90 offers superb performance with comprehensive security features. Data security is uncompromised with a built-in fingerprint scanner that reads from the live layer of skin - preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM (Trusted Platform Module) hardware solution prevents attacks by hackers looking to capture passwords and encryption keys to sensitive data.

Short summary description ASUS C90S-AK030C, SE Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium:

ASUS C90S-AK030C, SE, Intel® Core™2 Duo, 2.4 GHz, 39.1 cm (15.4"), 1680 x 1050 pixels, 2 GB, 250 GB

Long summary description ASUS C90S-AK030C, SE Intel® Core™2 Duo 39.1 cm (15.4") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600 GT Windows Vista Home Premium:

ASUS C90S-AK030C, SE. Processor family: Intel® Core™2 Duo, Processor frequency: 2.4 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8600 GT. Operating system installed: Windows Vista Home Premium. Weight: 3.1 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.