ASUS logo

ASUS Chromebook C300SA-DH02-LB laptop Intel® Celeron® N3060 33,8 cm (13.3") HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Biru, Putih

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62301
Info modified on:
23 Jan 2025, 18:58:31
Short summary description ASUS Chromebook C300SA-DH02-LB laptop Intel® Celeron® N3060 33,8 cm (13.3") HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Biru, Putih:

ASUS Chromebook C300SA-DH02-LB, Intel® Celeron®, 1,6 GHz, 33,8 cm (13.3"), 1366 x 768 piksel, 4 GB, 16 GB

Long summary description ASUS Chromebook C300SA-DH02-LB laptop Intel® Celeron® N3060 33,8 cm (13.3") HD 4 GB LPDDR3-SDRAM 16 GB eMMC ChromeOS Biru, Putih:

ASUS Chromebook C300SA-DH02-LB. Jenis produk: Chromebook, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Celeron®, Model prosesor: N3060, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 33,8 cm (13.3"), Tipe HD: HD, Resolusi layar: 1366 x 768 piksel. Memori internal: 4 GB, Tipe memori internal: LPDDR3-SDRAM. Total kapasitas penyimpanan: 16 GB, Media penyimpanan: eMMC. Model adaptor grafis pada papan induk: Intel® HD Graphics 400. Sistem operasi yang terpasang: ChromeOS. Warna produk: Biru, Putih

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.