ASUS logo

ASUS BW-16D1HT BDR DVDRW 16X SATA optical disc drive Internal DVD Super Multi Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122885
Info modified on:
14 Mar 2024, 18:24:23
Short summary description ASUS BW-16D1HT BDR DVDRW 16X SATA optical disc drive Internal DVD Super Multi Black:

ASUS BW-16D1HT BDR DVDRW 16X SATA, Black, Tray, Vertical/Horizontal, Desktop, DVD Super Multi, Serial ATA

Long summary description ASUS BW-16D1HT BDR DVDRW 16X SATA optical disc drive Internal DVD Super Multi Black:

ASUS BW-16D1HT BDR DVDRW 16X SATA. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi, Interface: Serial ATA. CD write speed: 48x, DVD+R write speed: 16x, CD-RW write speed: 48x. CD read speed: 48x, CD-R read speed: 48x, CD-RW read speed: 40x. CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 180 ms, DVD-RAM access time: 160 ms

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.