ASUS BW-12B1LT, Black, Tray, Vertical/Horizontal, Serial ATA, 8 MB, 48x
ASUS BW-12B1LT. Product colour: Black, Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Drive device, buffer size: 8 MB. CD write speed: 48x, DVD+R write speed: 16x, CD rewrite speed: 24x. CD read speed: 48x, CD-R read speed: 48x, CD-ROM read speed: 48x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms, BD-ROM average random access time: 250 ms